8-Bit Magnitude Comparator, SOIC, 5V, 30ns Prop Delay Product overview: SN74LS682DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS682DW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 934641-SN74LS682DW
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS682
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34026-5, SN74LS682DW-ND, SN74LS682DWE4, SN74LS682DWE4-ND, SN74LS682DWG4, SN74LS682DWG4-ND
IC COMPARATOR MAGNITUDE 20SOIC
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-SN74LS682DW | 934641-SN74LS682DW | SN74LS682DW | SN74LS682DW |
| Product Name | 8-bit 5V SOIC Linear Comparator IC | Logic - Logic - Comparators - SN74LS682DW | Logic - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS |