Single Differential Comparator with Push-Pull Outputs 8-TSSOP 0 to 70
Single Diff Comparator, 5mV Hysteresis, 25ns Delay, 5.25V, Push-Pull, TSSOP Product overview: TL712CPWRE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPWRE4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 128420-TL712CPWRE4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Current - Quiescent (Max): 20mA
Propagation Delay (Max): 25ns
Hysteresis: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-TSSOP
IC DIFF COMPARATOR 8-TSSOP
Analog Comparators Diff Comparator w/Push-Pull output
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL712CPWRE4 | 692-TL712CPWRE4 | 128420-TL712CPWRE4 | TL712CPWRE4 | TL712CPWRE4 | TL712CPWRE4 |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | 5.25V TSSOP Linear Comparator IC | Linear - Linear - Comparators - TL712CPWRE4 | Comparators | Linear - Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | 4.75 to 5.25 volts | |||
| VOS | 5 millivolts |