75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
High Speed Open-Drain Comparator, 1-Ch, 2.7-5.5V, 62ns, SOT-23 Product overview: LMV7235M5X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M5X can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 6000uV Offset-Max, 68ns Response Time, BIPolar, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 091648-LMV7235M5X
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 95μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Propagation Delay (Max): 62ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Analog Comparators 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
IC COMP ULP R-R INPUT SOT23-5
Comparator General Purpose Open-Drain, Rail-to-Rail SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7235M5X | 692-LMV7235M5X | LMV7235M5X | 091648-LMV7235M5X | LMV7235M5X | LMV7235M5X | LMV7235M5X |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | 5.5V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - LMV7235M5X | Analog Comparators | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector | Open-Drain, Rail-to-Rail |