Texas Instruments 8-bit 2V 6V SOIC Linear Comparator IC SN74HC682DW

Description
8-Bit Magnitude Comparator IC, CMOS, SOIC, 2V-6V Product overview: SN74HC682DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Magnitude Comparator IC, CMOS, SOIC, 2V-6V Product overview: SN74HC682DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 6V SOIC Linear Comparator IC
692-SN74HC682DW
8-bit 2V 6V SOIC Linear Comparator IC 692-SN74HC682DW
8-Bit Magnitude Comparator IC, CMOS, SOIC, 2V-6V Product overview: SN74HC682DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DW can be used for catalog matching and distributor lookup.

8-Bit Magnitude Comparator IC, CMOS, SOIC, 2V-6V Product overview: SN74HC682DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Comparators - 1259082-SN74HC682DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259082-SN74HC682DW
Integrated Circuits (ICs) - Logic - Comparators 1259082-SN74HC682DW
Win Source Part Number: 1259082-SN74HC682DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Magnitude Comparator Package: Tube Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC682DW,296 -33943-5,SN74HC682DW E4,SN74HC682DWE4,SN7 4HC682DW,SN74HC682DW G4,TEXTISSN74HC682DW ,SN74HC682DWG4 Base Product Number: 74HC682

Win Source Part Number: 1259082-SN74HC682DW
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74HC
Type: Magnitude Comparator
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC682DW,296-33943-5,SN74HC682DWE4,SN74HC682DWE4,SN74HC682DW,SN74HC682DWG4,TEXTISSN74HC682DW,SN74HC682DWG4
Base Product Number: 74HC682

Buy Now Datasheet
Comparators - SN74HC682DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC682DW
Comparators SN74HC682DW
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now
Logic - Comparators - SN74HC682DW - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC682DW
Logic - Comparators SN74HC682DW
IC COMPARATOR MAGNITUDE 20SOIC

IC COMPARATOR MAGNITUDE 20SOIC

Supplier's Site Datasheet
Comparator - 16654720 - Radwell International
Willingboro, NJ, United States
Comparator
16654720
Comparator 16654720
LOGIC, COMP ID/MAGNITUDE, 20SOIC; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:20;. FREE 2 YEAR RADWELL WARRANTY

LOGIC, COMP ID/MAGNITUDE, 20SOIC; COMPARATOR TYPE:MAGNITUDE; NO. OF CHANNELS:8; SUPPLY VOLTAGE RANGE:2V TO 6V; LOGIC CASE STYLE:SOIC; NO. OF PINS:20;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Radwell International
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74HC682DW 1259082-SN74HC682DW SN74HC682DW SN74HC682DW 16654720
Product Name 8-bit 2V 6V SOIC Linear Comparator IC Integrated Circuits (ICs) - Logic - Comparators Comparators Logic - Comparators Comparator
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1011QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Comparators - LM119J/883/MABI - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
VOS 4 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Linear - Comparators - ADCMP563BCP-R2 - Lingto Electronic Limited
Specs
CMRR 80 dB
View Details
Comparators - 1906643P - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
Logic Output Rail to Rail
Package Type μMAX
View Details