Texas Instruments 8-bit 5V SOIC Linear Comparator IC SN74LS688DW

Description
8-Bit Identity Comparator IC, SOIC, 5V, Bipolar Product overview: SN74LS688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Identity Comparator IC, SOIC, 5V, Bipolar Product overview: SN74LS688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-SN74LS688DW
8-bit 5V SOIC Linear Comparator IC 692-SN74LS688DW
8-Bit Identity Comparator IC, SOIC, 5V, Bipolar Product overview: SN74LS688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DW can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, SOIC, 5V, Bipolar Product overview: SN74LS688DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS688DW can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Comparators - SN74LS688DW - 042770-SN74LS688DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74LS688DW
042770-SN74LS688DW
Logic - Logic - Comparators - SN74LS688DW 042770-SN74LS688DW
Manufacturer: Texas Instruments Win Source Part Number: 042770-SN74LS688DW Packaging: Reel - TR Type: Identity Comparator Mounting: Surface Mount Current - Output High, Low: 400μA, 24mA Max Propagation Delay @ V, Max CL: 23ns @ 5V, 45pF Output: Active Low Number of Bits: 8 Output Function: A=B Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.85 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS688DWR; SN74LS688DWR2; SN74LS688DWR2G; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 042770-SN74LS688DW
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 400μA, 24mA
Max Propagation Delay @ V, Max CL: 23ns @ 5V, 45pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.85 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS688DWR; SN74LS688DWR2; SN74LS688DWR2G;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Comparators - SN74LS688DW - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74LS688DW
Logic - Comparators SN74LS688DW
IC COMPARATOR IDENTITY 8B 20SOIC

IC COMPARATOR IDENTITY 8B 20SOIC

Supplier's Site Datasheet
Comparators - SN74LS688DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74LS688DW
Comparators SN74LS688DW
Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B 20-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-SN74LS688DW 042770-SN74LS688DW SN74LS688DW SN74LS688DW
Product Name 8-bit 5V SOIC Linear Comparator IC Logic - Logic - Comparators - SN74LS688DW Logic - Comparators Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data