Quad, Micropower, LinCMOS(TM) Comparator 14-SOIC
IC DIFF COMPARATOR QUAD 14-SOIC
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | TLC339IDG4 | 815-TLC339IDG4 |
| Product Name | TLC339 Quad, Micropower, LinCMOS(TM) Comparator | IC DIFF COMPARATOR QUAD 14-SOIC |
| RoHS Compliant | RoHS | RoHS |
| Supply Voltage (VS) | 3 to 16 volts | 5 volts |
| VOS | 5 millivolts | 5 millivolts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Logic Output | Open Collector, Open Drain | CMOS |