Manufacturer: Texas Instruments
Win Source Part Number: 810903-SN74LS682N
Packaging: Tube
Type: Magnitude Comparator
Mounting Style: Through Hole
Current - Output High, Low: 400μA, 24mA
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.85V ~ 5.25V
Max Propagation Delay at V, Max CL: 30ns at 5V, 45pF
Part Number Series: 74LS682
8-Bit Magnitude Comparator, 5V, PDIP, 20-Pin, Through Hole Product overview: SN74LS682N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, Through-Hole, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, Through-Hole, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS682N can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B, A>B 20-PDIP
IC COMPARATOR MAGNITUDE 8B 20DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 810903-SN74LS682N | 692-SN74LS682N | SN74LS682N | SN74LS682N |
| Product Name | Logic - Logic - Comparators - SN74LS682N | 8-bit Through-Hole 5V Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 4.85 to 5.25 volts | 5 volts | 4.85 to 5.25 volts |