Texas Instruments Logic - Logic - Comparators - SN74HC682DWR SN74HC682DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065525-SN74HC682DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065525-SN74HC682DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74HC682DWR - 065525-SN74HC682DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74HC682DWR
065525-SN74HC682DWR
Logic - Logic - Comparators - SN74HC682DWR 065525-SN74HC682DWR
Manufacturer: Texas Instruments Win Source Part Number: 065525-SN74HC682DWR Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065525-SN74HC682DWR
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit SOIC Linear Comparator IC
692-SN74HC682DWR
8-bit SOIC Linear Comparator IC 692-SN74HC682DWR
Magnitude Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74HC682DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DWR can be used for catalog matching and distributor lookup.

Magnitude Comparator 8-Bit 20-Pin SOIC T/R Product overview: SN74HC682DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC682DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Comparators - SN74HC682DWR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74HC682DWR
Logic - Comparators SN74HC682DWR
IC COMPARATOR MAGNITUDE 20SOIC

IC COMPARATOR MAGNITUDE 20SOIC

Supplier's Site Datasheet
Comparators - SN74HC682DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC682DWR
Comparators SN74HC682DWR
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 065525-SN74HC682DWR 692-SN74HC682DWR SN74HC682DWR SN74HC682DWR
Product Name Logic - Logic - Comparators - SN74HC682DWR 8-bit SOIC Linear Comparator IC Logic - Comparators Comparators
Supply Voltage (VS) 2 to 6 volts 5 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data