Texas Instruments LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output LMV7219M7/NOPB

Description
7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85
Request a Quote
Description
7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV7219 is a low-power, high-speed comparator with internal hysteresis, designed for 2.7-V to 5-V single-supply applications and capable of ground-sensing due to its input common-mode range extending 200 mV below ground. It offers a 7-ns propagation delay and 1.1 mA supply current at 5 V, with a 1.3-ns rise and fall time. The device is available in the SC-70 package, measuring 2.00 mm × 1.25 mm, and supports an operating ambient temperature range of -40°C to 85°C. The LMV7219M7/NOPB variant is an active production part conforming to these specifications.

Datasheet Summary
Powered by GS/AI

The LMV7219 is a low-power, high-speed comparator with internal hysteresis, designed for 2.7-V to 5-V single-supply applications and capable of ground-sensing due to its input common-mode range extending 200 mV below ground. It offers a 7-ns propagation delay and 1.1 mA supply current at 5 V, with a 1.3-ns rise and fall time. The device is available in the SC-70 package, measuring 2.00 mm × 1.25 mm, and supports an operating ambient temperature range of -40°C to 85°C. The LMV7219M7/NOPB variant is an active production part conforming to these specifications.

Suppliers

Company
Product
Description
Supplier Links
LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output - LMV7219M7/NOPB - Texas Instruments
Dallas, TX, United States
LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output
LMV7219M7/NOPB
LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output LMV7219M7/NOPB
7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85

7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5V Linear Comparator IC
692-LMV7219M7/NOPB
5V Linear Comparator IC 692-LMV7219M7/NOPB
7ns Comparator, 2.7-5V, Rail-to-Rail Output, Push-Pull, SC-70 Product overview: LMV7219M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7219M7/NOPB can be used for catalog matching and distributor lookup.

7ns Comparator, 2.7-5V, Rail-to-Rail Output, Push-Pull, SC-70 Product overview: LMV7219M7/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7219M7/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - 1005960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
1005960
Comparators 1005960
Texas Instruments LMV7219M7/NOPB

Texas Instruments LMV7219M7/NOPB

Supplier's Site
Comparators - 5344771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
5344771
Comparators 5344771
Texas Instruments LMV7219M7/NOPB

Texas Instruments LMV7219M7/NOPB

Supplier's Site
Comparators - 5344771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Comparators
5344771P
Comparators 5344771P
Texas Instruments LMV7219M7/NOPB

Texas Instruments LMV7219M7/NOPB

Supplier's Site
Sheung Wan, Hong Kong
Analog Comparators
LMV7219M7/NOPB
Analog Comparators LMV7219M7/NOPB
Analog Comparators 2.7V-5V Comp W/Rr Out

Analog Comparators 2.7V-5V Comp W/Rr Out

Buy Now Datasheet
Comparators - LMV7219M7/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7219M7/NOPB
Comparators LMV7219M7/NOPB
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5

Buy Now
Operational Amplifier/Comparator >> Comparators - LMV7219M7/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Comparators
LMV7219M7/NOPB
Operational Amplifier/Comparator >> Comparators LMV7219M7/NOPB
TSSOP-5-1.3mm Comparators ROHS

TSSOP-5-1.3mm Comparators ROHS

Supplier's Site Datasheet
Linear - Comparators - LMV7219M7/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV7219M7/NOPB
Linear - Comparators LMV7219M7/NOPB
IC COMPARATOR R-R OUT SC-70-5

IC COMPARATOR R-R OUT SC-70-5

Supplier's Site Datasheet
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments - 28AH2948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments
28AH2948
Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments 28AH2948
IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:7ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes

IC, COMPARATOR, R-R I/O, POWERWISE; Comparator Type:High Speed; No. of Comparators:1 Comparator; Response Time:7ns; Supply Voltage Range:2.7V to 5V; Comparator Case Style:SC-70; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LMV7219M7/NOPB 692-LMV7219M7/NOPB 1005960 5344771P LMV7219M7/NOPB LMV7219M7/NOPB LMV7219M7/NOPB LMV7219M7/NOPB 28AH2948
Product Name LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5V Linear Comparator IC Comparators Comparators Analog Comparators Comparators Operational Amplifier/Comparator >> Comparators Linear - Comparators Ic, Comparator, R-R I/o, Powerwise; Comparator Type Texas Instruments
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 3 volts 2.7 to 5 volts
VOS 6 millivolts 6 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Push-Pull Push-pull Push Pull
Unlock Full Specs
to access all available technical data