75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull
Manufacturer: Texas Instruments
Win Source Part Number: 002656-LMV7235M7X/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open-Drain, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 95μA
Voltage - Input Offset (Max): 6mV @ 5V
Current - Input Bias (Max): 0.4μA @ 5V
CMRR, PSRR (Typ): 67dB CMRR, 85dB PSRR
Propagation Delay (Max): 62ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
High Speed Open-Drain Comparator, 1-Ch, 62ns, 2.7-5.5V, SC-5 Product overview: LMV7235M7X/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7235M7X/NOPB can be used for catalog matching and distributor lookup.
Analog Comparators 75nsec Ultra Lo Pwr Lo Vtg RRI Comparatr
Comparator General Purpose Open-Drain, Rail-to-Rail SC-70-5
IC COMP ULP R-R INPUT SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7235M7X/NOPB | 002656-LMV7235M7X/NOPB | 692-LMV7235M7X/NOPB | LMV7235M7X/NOPB | LMV7235M7X/NOPB | LMV7235M7X/NOPB |
| Product Name | LMV7235 75 nsec, Ultra Low Pwr, Low Voltage, Rail-toRail Input Comparator w/ Open-Drain/Push-Pull Output | Linear - Linear - Comparators - LMV7235M7X/NOPB | 5.5V Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |