The LMV7219 is a low-power, high-speed comparator with internal hysteresis, designed for 2.7-V to 5-V single-supply applications. It offers a 7-ns propagation delay and 1.1-mA supply current at 5 V, with input common-mode range extending 200 mV below ground. The device features a rail-to-rail push-pull output and fast 1.3-ns rise and fall times. It is available in the SC-70 package with a body size of 2.00 mm × 1.25 mm and operates over an ambient temperature range of -40°C to 85°C. Supports 105°C PCB temperature.
7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output 5-SC70 -40 to 85
IC COMPARATOR, 8000 uV OFFSET-MAX, 12 ns RESPONSE TIME, PDSO5, SC-70, 5 PIN, Comparator Product overview: LMV7219M7X from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7219M7X can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202210-LMV7219M7X
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Hysteresis: 7.5mV
Family Name: LMV7219
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Voltage - Input Offset (Maximum): 6mV at 5V
Current - Input Bias (Maximum): 0.95μA at 5V
Propagation Delay (Maximum): 20ns
Alternative Parts (Cross-Reference): TS9001-1IJ5T; TS9001-1IJ5TP; TS9001-1IJ5;
Introduction Date: April 01, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LMV7219
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V
Current - Quiescent (Maximum): 1.8mA
CMRR, PSRR: 85dB CMRR, 85dB PSRR
Comparator, 1 Func, 8000uV Offset-Max, 12ns Response Time, BIPolar, PDSO5
Comparator, 1 Func, 8000uV Offset-Max, 12ns Response Time, BIPolar, PDSO5
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
IC COMPARATOR 2.7V-5V RR SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7219M7X | 692-LMV7219M7X | 1202210-LMV7219M7X | LMV7219M7X | LMV7219M7X | LMV7219M7X |
| Product Name | LMV7219 7 nsec, 2.7V to 5V Comparator with Rail-to- Rail Output | Linear Comparator IC | Linear - Linear - Comparators - LMV7219M7X | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.7 to 5 volts | ||||
| VOS | 6 millivolts | 6 millivolts | 6 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull | Push-Pull, Rail-to-Rail | ||||
| Package Type | SC70,SOT-23 | SSOP; SOP; TSSOP; TSSOP5/6 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |