Manufacturer: Texas Instruments
Win Source Part Number: 120901-SN74ALS688NSR
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Identity Comparator 8-Bit 20-Pin SOP T/R Product overview: SN74ALS688NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS688NSR can be used for catalog matching and distributor lookup.
IC COMPARATOR IDENTITY 8B 20SO
IC COMPARATOR IDENTITY 8B 20SO
Magnitude Comparator Bit Active Low Output A=B 20-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Analog Comparators |
| Product Number | 120901-SN74ALS688NSR | 692-SN74ALS688NSR | SN74ALS688NSR | SN74ALS688NSR | SN74ALS688NSR |
| Product Name | Logic - Logic - Comparators - SN74ALS688NSR | 8-bit Linear Comparator IC | Comparators | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts |