The LMV762MAX/NOPB is a low voltage, precision comparator designed for applications requiring high performance in compact spaces. It features a push-pull output stage, eliminating the need for an external pull-up resistor. The device operates within a supply voltage range of 2.7 V to 5 V and has a low supply current of 300 OºA, making it suitable for battery-powered and portable systems. The input offset voltage is specified at a typical value of 0.2 mV and a maximum of 1 mV over temperature, ensuring high accuracy. The comparator has a propagation delay of 120 ns and offers excellent common-mode rejection ratio (CMRR) of 100 dB and power supply rejection ratio (PSRR) of 110 dB. It is available in space-saving packages, including an 8-pin SOIC, and is qualified for automotive applications with an extended temperature range of -40°C to +125°C. This combination of features makes the LMV762MAX/NOPB a strong candidate for high-speed and precision applications.
Low Voltage, Precision Comparator with Push-Pull Output 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1055755-LMV762MAX/NO
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of Elements: 2
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 0.2mV @ 5V
Current - Input Bias (Max): 50pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 110dB PSRR
Propagation Delay (Max): 225ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Dual Precision Comparator, 2.7-5V, 225ns, 100dB CMRR, 50pA Ib, SOIC Product overview: LMV762MAX/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762MAX/NOPB can be used for catalog matching and distributor lookup.
COMPARATOR, -40 TO 125DEG C; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:-; Supply Voltage Range:2.7V to 5.25V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
Analog Comparators Lo Vtg Prec Cmptr w/ Push-Pull Output
IC COMP PREC W/P-POP LV 8-SOIC
Comparator General Purpose Push-Pull 8-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV762MAX/NOPB | 1055755-LMV762MAX/NOPB | 692-LMV762MAX/NOPB | 17AH9119 | LMV762MAX/NOPB | LMV762MAX/NOPB | LMV762MAX/NOPB |
| Product Name | LMV762 Low Voltage, Precision Comparator with Push-Pull Output | Linear - Linear - Comparators - LMV762MAX/NOPB | Dual 5V SOIC Linear Comparator IC | Comparator, -40 To 125Deg C; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 3 volts | 2.7 to 5.25 volts | |||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Push-Pull | Push-Pull |