Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
High Speed Differential Comparator, 12ns, 5V, BICMOS, SOIC Product overview: TL3116ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116ID can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032364-TL3116ID
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 15mA
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1μA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 10 V, ±2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC ULTRA-FAST COMPARATOR 8-SOIC
Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Analog Comparators High Speed Comp
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL3116ID | 692-TL3116ID | 032364-TL3116ID | TL3116ID | TL3116ID | TL3116ID |
| Product Name | TL3116 Ultra-Fast Low-Power Precision Comparator | 5V SOIC Linear Comparator IC | Linear - Linear - Comparators - TL3116ID | Linear - Comparators | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 to 10 volts | |||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |