Texas Instruments High-Performance Analog Quad 16V Linear Comparator IC TLC339CNS

Description
Quad Comparator, 5mV Vos, 2.5us Response, 16V, SOP, 4-Ch Product overview: TLC339CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Comparator, 5mV Vos, 2.5us Response, 16V, SOP, 4-Ch Product overview: TLC339CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CNS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 16V Linear Comparator IC
692-TLC339CNS
Quad 16V Linear Comparator IC 692-TLC339CNS
Quad Comparator, 5mV Vos, 2.5us Response, 16V, SOP, 4-Ch Product overview: TLC339CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CNS can be used for catalog matching and distributor lookup.

Quad Comparator, 5mV Vos, 2.5us Response, 16V, SOP, 4-Ch Product overview: TLC339CNS from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 16V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 16V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC339CNS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1321107-TLC339CNS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1321107-TLC339CNS
Integrated Circuits (ICs) - Linear - Comparators 1321107-TLC339CNS
Manufacturer: Texas Instruments Win Source Part Number: 1321107-TLC339CNS Category: Integrated Circuits (ICs)>Linear>Compara tors Packaging: Tube Type: General Purpose Standard Package: 50 Mounting: Surface Mount Output Type: CMOS, Open-Drain Number of Elements: 4 Current - Quiescent (Max): 100µA Voltage - Supply, Single/Dual (±): 3V ~ 16V Voltage - Input Offset (Max): 5mV @ 10V Current - Input Bias (Max): 5pA @ 5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 84dB CMRR Propagation Delay (Max): 4.5µs Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C Case / Package: 14-SOIC (0.209", 5.30mm Width) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TLC339CNSG4,TLC339CN SG4-ND Base Product Number: TLC339 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1321107-TLC339CNS
Category: Integrated Circuits (ICs)>Linear>Comparators
Packaging: Tube
Type: General Purpose
Standard Package: 50
Mounting: Surface Mount
Output Type: CMOS, Open-Drain
Number of Elements: 4
Current - Quiescent (Max): 100µA
Voltage - Supply, Single/Dual (±): 3V ~ 16V
Voltage - Input Offset (Max): 5mV @ 10V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 84dB CMRR
Propagation Delay (Max): 4.5µs
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 14-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLC339CNSG4,TLC339CNSG4-ND
Base Product Number: TLC339
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Linear - Comparators - TLC339CNS - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC339CNS
Linear - Comparators TLC339CNS
IC DIFF COMPARATOR QUAD 14SO

IC DIFF COMPARATOR QUAD 14SO

Supplier's Site Datasheet
Comparators - TLC339CNS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC339CNS
Comparators TLC339CNS
Comparator General Purpose CMOS, Open-Drain 14-SO

Comparator General Purpose CMOS, Open-Drain 14-SO

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-TLC339CNS 1321107-TLC339CNS TLC339CNS TLC339CNS
Product Name Quad 16V Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 5 volts
Power Dissipation (PD) 1150 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Rail/Tube SOIC; 14-SOIC (0.209", 5.30mm Width) SOIC; 14-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data