Manufacturer: Texas Instruments
Win Source Part Number: 896694-SN74LS684DWR
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LS684
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS684DWRE4-ND, SN74LS684DWRG4, -SN74LS684DWR-NDR, SN74LS684DWRE4, 296-3739-1, 296-3739-2, SN74LS684DWRG4-ND
8-Bit Identity/Magnitude Comparators 20-SOIC 0 to 70 Product overview: SN74LS684DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684DWR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
IC COMPARATOR MAGNITUDE 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 896694-SN74LS684DWR | 692-SN74LS684DWR | SN74LS684DWR | SN74LS684DWR |
| Product Name | Logic - Logic - Comparators - SN74LS684DWR | 8-bit SOIC Linear Comparator IC | Comparators | Logic - Comparators |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |