Texas Instruments Logic - Logic - Comparators - SN74ALS679N SN74ALS679N

Description
Manufacturer: Texas Instruments Win Source Part Number: 143029-SN74ALS679N Packaging: Tube/Rail Type: Address Comparator Mounting: Through Hole Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143029-SN74ALS679N Packaging: Tube/Rail Type: Address Comparator Mounting: Through Hole Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74ALS679N - 143029-SN74ALS679N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74ALS679N
143029-SN74ALS679N
Logic - Logic - Comparators - SN74ALS679N 143029-SN74ALS679N
Manufacturer: Texas Instruments Win Source Part Number: 143029-SN74ALS679N Packaging: Tube/Rail Type: Address Comparator Mounting: Through Hole Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143029-SN74ALS679N
Packaging: Tube/Rail
Type: Address Comparator
Mounting: Through Hole
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Output: Active High
Number of Bits: 12
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-SN74ALS679N
Linear Comparator IC 692-SN74ALS679N
12-Bit Address Comparators 20-PDIP 0 to 70 Product overview: SN74ALS679N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS679N can be used for catalog matching and distributor lookup.

12-Bit Address Comparators 20-PDIP 0 to 70 Product overview: SN74ALS679N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74ALS679N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74ALS679N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS679N
Comparators SN74ALS679N
Magnitude Comparator Bit Active High Output 20-PDIP

Magnitude Comparator Bit Active High Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 143029-SN74ALS679N 692-SN74ALS679N SN74ALS679N
Product Name Logic - Logic - Comparators - SN74ALS679N Linear Comparator IC Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data