The LP311 is a low-power differential comparator with open collector and emitter outputs, designed for operation from a single 3-V supply or dual supplies up to ±18 V. It features a 25-mA output drive capability, a typical response time of 1.2 μs, and includes offset balancing and strobe functionality. The device is available in an 8-pin SOIC package with dimensions of 6.4 mm width, 5.2 mm length, and 2.1 mm height, and operates over a temperature range of 0°C to 70°C. It is pin-compatible with industry-standard LM311 devices and consumes less than 300 μA from the positive supply under typical conditions.
Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs 8-SOIC 0 to 70
Low-Power Strobed Diff Comparator, 1.75-30V, 1.2us, 8-SOIC Product overview: LP311DRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP311DRG4 can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Open-Emitter 8-SOIC
Analog Comparators Single Low-Power Strobed Differential
IC LP STRB DIFF COMPARATR 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP311DRG4 | 692-LP311DRG4 | LP311DRG4 | LP311DRG4 | LP311DRG4 |
| Product Name | LP311 Single, Low-Power, Strobed Differential Comparator with Open Collector and Emitter Outputs | Low-Power 30V SOIC Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | |||
| VOS | 7.5 millivolts | 7.5 millivolts |