Texas Instruments Logic - Logic - Comparators - SN74F521N SN74F521N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254402-SN74F521N Series: 74F Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Output Function: A=B Resolution: 8 Family Name: SN74F521 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74F521PC; 74F521PC_Q; SN74F521N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254402-SN74F521N Series: 74F Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Output Function: A=B Resolution: 8 Family Name: SN74F521 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74F521PC; 74F521PC_Q; SN74F521N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Comparators - SN74F521N - 1254402-SN74F521N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - SN74F521N
1254402-SN74F521N
Logic - Logic - Comparators - SN74F521N 1254402-SN74F521N
Manufacturer: Texas Instruments Win Source Part Number: 1254402-SN74F521N Series: 74F Packaging: Tube Type: Identity Comparator Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Current - Output High, Low: 1mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF Output: Active Low Output Function: A=B Resolution: 8 Family Name: SN74F521 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): 74F521PC; 74F521PC_Q; SN74F521N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1254402-SN74F521N
Series: 74F
Packaging: Tube
Type: Identity Comparator
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Current - Output High, Low: 1mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 10ns @ 5V, 50pF
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: SN74F521
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): 74F521PC; 74F521PC_Q; SN74F521N3;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
8-bit 5V DIP Linear Comparator IC - 692-SN74F521N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V DIP Linear Comparator IC
692-SN74F521N
8-bit 5V DIP Linear Comparator IC 692-SN74F521N
8-Bit Identity Comparator IC, 5V, 10ns, DIP Product overview: SN74F521N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521N can be used for catalog matching and distributor lookup.

8-Bit Identity Comparator IC, 5V, 10ns, DIP Product overview: SN74F521N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74F521N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74F521N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74F521N
Comparators SN74F521N
Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Magnitude Comparator Bit Active Low Output A=B 20-PDIP

Buy Now
Logic - Comparators - SN74F521N - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74F521N
Logic - Comparators SN74F521N
IC COMPARATOR IDENTITY 8B 20DIP

IC COMPARATOR IDENTITY 8B 20DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1254402-SN74F521N 692-SN74F521N SN74F521N SN74F521N
Product Name Logic - Logic - Comparators - SN74F521N 8-bit 5V DIP Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data