Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator 5-SOT-23 -40 to 125
1.8V CMOS Comparator, RRIO, Push-Pull, SOT-23 Product overview: LPV7215MF/NOPB from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1.8V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LPV7215MF/NOPB can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 3200uV Offset-Max, 15000ns Response Time, BICMOS, PDSO5
Comparator, 1 Func, 3200uV Offset-Max, 15000ns Response Time, BICMOS, PDSO5
Analog Comparators MicroPwr CMOS Input RRIO 1.8V Comprtr
Comparator General Purpose CMOS, Push-Pull SOT-23-5
COMPARATOR, SINGLE, SOT-23-5; Comparator Type:Micropower; No. of Comparators:1 Comparator; Response Time:4.5µs; Supply Voltage Range:1.8V to 5.5V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
IC COMPARATOR RRIO P-P SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LPV7215MF/NOPB | 692-LPV7215MF/NOPB | LPV7215MF/NOPB | LPV7215MF/NOPB | LPV7215MF/NOPB | 34AH0996 | LPV7215MF/NOPB |
| Product Name | LPV7215 Micropower, CMOS Input, RRIO, 1.8V, Push-Pull Output Comparator | 1.8V SOT-23 Linear Comparator IC | Analog Comparators | Comparators | Comparator, Single, Sot-23-5; Comparator Type Texas Instruments | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 3.4 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Push-Pull |