Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1321085-TL3016CPW
Category: Integrated Circuits (ICs)>Linear>Compara
Packaging: Tube
Type: with Latch
Standard Package: 150
Mounting: Surface Mount
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 12.5mA
Voltage - Supply, Single/Dual (±): 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 10µA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 97dB CMRR
Propagation Delay (Max): 10ns
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TL3016CPW,TL301
Base Product Number: TL3016
RoHS Status: ROHS3 Compliant
TL3016 High speed, precision comparator with differential output
Precision Comparator, 10ns, 5V Dual Supply, 8-TSSOP, TTL/Push-Pull Product overview: TL3016CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016CPW can be used for catalog matching and distributor lookup.
Analog Comparators Ultra-Fast Low-Power Precision Comparator
Comparator with Latch Complementary, Push-Pull, TTL 8-TSSOP
IC PREC COMP ULTRA-FAST 8-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL3016CPW | 1321085-TL3016CPW | TL3016CPW | 692-TL3016CPW | TL3016CPW | TL3016CPW | TL3016CPW |
| Product Name | TL3016 Ultra-Fast Low-Power Precision Comparator | Integrated Circuits (ICs) - Linear - Comparators | Dual 5V TSSOP Linear Comparator IC | Analog Comparators | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | SOIC,TSSOP | SSOP; SOP; TSSOP; 8-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; TSSOP8 | Rail/Tube | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |