Texas Instruments TL331 Single Differential Comparator TL331IDBVRG4

Description
Single Differential Comparator 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Differential Comparator 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL331 Single Differential Comparator - TL331IDBVRG4 - Texas Instruments
Dallas, TX, United States
TL331 Single Differential Comparator
TL331IDBVRG4
TL331 Single Differential Comparator TL331IDBVRG4
Single Differential Comparator 5-SOT-23 -40 to 85

Single Differential Comparator 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
18V SOT-23 Linear Comparator IC
692-TL331IDBVRG4
18V SOT-23 Linear Comparator IC 692-TL331IDBVRG4
High Voltage Single Comparator, 18V, SOT-23-5, 1.3us Product overview: TL331IDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVRG4 can be used for catalog matching and distributor lookup.

High Voltage Single Comparator, 18V, SOT-23-5, 1.3us Product overview: TL331IDBVRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - TL331IDBVRG4 - 125229-TL331IDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - TL331IDBVRG4
125229-TL331IDBVRG4
Linear - Linear - Comparators - TL331IDBVRG4 125229-TL331IDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 125229-TL331IDBVRG4 Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Output Type: CMOS, MOS, Open-Collector, TTL Number of Elements: 1 Current - Quiescent (Max): 700μA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 20mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 125229-TL331IDBVRG4
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Comparators - TL331IDBVRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL331IDBVRG4
Linear - Comparators TL331IDBVRG4
IC SNGL DIFF COMPARATOR SOT23-5

IC SNGL DIFF COMPARATOR SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TL331IDBVRG4
Analog Comparators TL331IDBVRG4
Analog Comparators Single Differential Comparator

Analog Comparators Single Differential Comparator

Buy Now Datasheet
Comparators - TL331IDBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL331IDBVRG4
Comparators TL331IDBVRG4
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TL331IDBVRG4 692-TL331IDBVRG4 125229-TL331IDBVRG4 TL331IDBVRG4 TL331IDBVRG4 TL331IDBVRG4
Product Name TL331 Single Differential Comparator 18V SOT-23 Linear Comparator IC Linear - Linear - Comparators - TL331IDBVRG4 Linear - Comparators Analog Comparators Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts 2 to 36 volts
VOS 5 millivolts 5 millivolts 5 millivolts
Unlock Full Specs
to access all available technical data