The TLC3702 is a dual micropower LinCMOS voltage comparator with push-pull CMOS outputs capable of driving capacitive loads directly without a pullup resistor. It operates from a single supply of 3 V to 16 V, with a typical power consumption of 100 μW at 5 V and a response time of 2.7 μs with 5 mV overdrive. The device is available in 8-pin packages including SOIC, PDIP, and LCCC, and features an output current capability of ±8 mA. Input offset voltage is specified up to 6.5 mV over the commercial temperature range, with input bias currents below 1 nA. The push-pull output is compatible with TTL and HCMOS logic. The TLC3702CD variant is characterized for operation from 0°C to 70°C and is available in the SOIC package. The device has on-chip ESD protection and operates with input common-mode voltage up to VDD − 1.5 V.
Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | TLC3702CDG4 |
| Product Name | TLC3702 Dual, Micropower, Push-Pull Outputs, LinCMOS(TM) Voltage Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 5 millivolts |