Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74HC684DW

Description
Win Source Part Number: 1259084-SN74HC684DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Magnitude Comparator Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC684DW,-SN 74HC684DWG4,-SN74HC6 84DWR,-296-8358-5,29 6-8358-5,-296-8358-5 ,SN74HC684DWG4,-SN74 HC684DWG4R,TEXTISSN7 4HC684DW,SN74HC684DW G4 Base Product Number: 74HC684
Request a Quote Datasheet
Description
Win Source Part Number: 1259084-SN74HC684DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Magnitude Comparator Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC684DW,-SN 74HC684DWG4,-SN74HC6 84DWR,-296-8358-5,29 6-8358-5,-296-8358-5 ,SN74HC684DWG4,-SN74 HC684DWG4R,TEXTISSN7 4HC684DW,SN74HC684DW G4 Base Product Number: 74HC684
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259084-SN74HC684DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259084-SN74HC684DW
Integrated Circuits (ICs) - Logic - Comparators 1259084-SN74HC684DW
Win Source Part Number: 1259084-SN74HC684DW Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74HC Type: Magnitude Comparator Standard Package: 25 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF Output: Active Low Number of Bits: 8 Output Function: A=B, A>B Voltage - Supply: 2V ~ 6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC684DW,-SN 74HC684DWG4,-SN74HC6 84DWR,-296-8358-5,29 6-8358-5,-296-8358-5 ,SN74HC684DWG4,-SN74 HC684DWG4R,TEXTISSN7 4HC684DW,SN74HC684DW G4 Base Product Number: 74HC684

Win Source Part Number: 1259084-SN74HC684DW
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74HC
Type: Magnitude Comparator
Standard Package: 25
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 47ns @ 6V, 50pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Voltage - Supply: 2V ~ 6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC684DW,-SN74HC684DWG4,-SN74HC684DWR,-296-8358-5,296-8358-5,-296-8358-5,SN74HC684DWG4,-SN74HC684DWG4R,TEXTISSN74HC684DW,SN74HC684DWG4
Base Product Number: 74HC684

Buy Now Datasheet
Singapore, Singapore
8-bit 5V SOIC Linear Comparator IC
692-SN74HC684DW
8-bit 5V SOIC Linear Comparator IC 692-SN74HC684DW
8-Bit Magnitude Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC684DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC684DW can be used for catalog matching and distributor lookup.

8-Bit Magnitude Comparator IC, 5V, SOIC, CMOS Product overview: SN74HC684DW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74HC684DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74HC684DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74HC684DW
Comparators SN74HC684DW
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 1259084-SN74HC684DW 692-SN74HC684DW SN74HC684DW
Product Name Integrated Circuits (ICs) - Logic - Comparators 8-bit 5V SOIC Linear Comparator IC Comparators
Supply Voltage (VS) 2 to 6 volts 5 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data