Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
Single Push-Pull Comparator, 1.8-5.5V, 2.1us, SC-88 Product overview: LMV7271MG from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7271MG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082921-LMV7271MG
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 14μA
Voltage - Input Offset (Max): 4mV @ 5V
Current - Input Bias (Max): 0.01μA @ 5V
CMRR, PSRR (Typ): 78dB CMRR, 80dB PSRR
Propagation Delay (Max): 2.1μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation
Comparator, 1 Func, 4000uV Offset-Max, 1800ns Response Time, BICMOS, PDSO5
Analog Comparators Single 1.8V Low Power Comparators with Rail-to-Rail Input 5-SC70 -40 to 85
IC COMP 1.8V SNGL R-R IN SC70-5
Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7271MG | 692-LMV7271MG | 082921-LMV7271MG | LMV7271MG | LMV7271MG | LMV7271MG | LMV7271MG |
| Product Name | LMV7271 Single 1.8V Low Power Comparators with Rail-to-Rail Input | 5.5V Linear Comparator IC | Linear - Linear - Comparators - LMV7271MG | Analog Comparators | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| VOS | 4 millivolts | 4 millivolts | 4 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Push-Pull | CMOS; CMOS, Push-Pull, Rail-to-Rail |