Texas Instruments Integrated Circuits (ICs) - Logic - Comparators SN74ALS679NSR

Description
Win Source Part Number: 1259099-SN74ALS679NS R Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259099-SN74ALS679NS R Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Comparators - 1259099-SN74ALS679NSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Comparators
1259099-SN74ALS679NSR
Integrated Circuits (ICs) - Logic - Comparators 1259099-SN74ALS679NSR
Win Source Part Number: 1259099-SN74ALS679NS R Category: Integrated Circuits (ICs)>Logic - Comparators Series: 74ALS Type: Address Comparator Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF Output: Active High Number of Bits: 12 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74ALS6 Product Status: Obsolete

Win Source Part Number: 1259099-SN74ALS679NSR
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74ALS
Type: Address Comparator
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 50pF
Output: Active High
Number of Bits: 12
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74ALS6
Product Status: Obsolete

Buy Now Datasheet
Linear Comparator IC - 773-SN74ALS679NSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Linear Comparator IC
773-SN74ALS679NSR
Linear Comparator IC 773-SN74ALS679NSR
ALS SERIES, 12-BIT ADDRESS COMPARATOR, INVERTED OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74ALS679NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74ALS679NSR can be used for catalog matching and distributor lookup.

ALS SERIES, 12-BIT ADDRESS COMPARATOR, INVERTED OUTPUT, PDSO20, GREEN, PLASTIC, SOP-20 Product overview: SN74ALS679NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Logic Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 773-SN74ALS679NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - SN74ALS679NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
SN74ALS679NSR
Comparators SN74ALS679NSR
Magnitude Comparator Bit Active High Output 20-SO

Magnitude Comparator Bit Active High Output 20-SO

Buy Now Datasheet
Logic - Comparators - SN74ALS679NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
SN74ALS679NSR
Logic - Comparators SN74ALS679NSR
IC COMPARATOR ADDRESS 12B 20SO

IC COMPARATOR ADDRESS 12B 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 1259099-SN74ALS679NSR 773-SN74ALS679NSR SN74ALS679NSR SN74ALS679NSR
Product Name Integrated Circuits (ICs) - Logic - Comparators Linear Comparator IC Comparators Logic - Comparators
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data