Manufacturer: Texas Instruments
Win Source Part Number: 065569-SN74LS684NSR
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 400μA, 24mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 45pF
Output: Active Low
Number of Bits: 8
Output Function: A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Supply Voltage - Operating: 4.85 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Magnitude Comparator 8-Bit 20-Pin SOP T/R Product overview: SN74LS684NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74LS684NSR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B, A>B 20-SO
IC COMPARATOR MAGNITUDE 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 065569-SN74LS684NSR | 692-SN74LS684NSR | SN74LS684NSR | SN74LS684NSR |
| Product Name | Logic - Logic - Comparators - SN74LS684NSR | 8-bit Linear Comparator IC | Comparators | Logic - Comparators |
| Supply Voltage (VS) | 4.85 to 5.25 volts | 5 volts | 4.85 to 5.25 volts |