The LP339 is a low-power quadruple differential comparator packaged in a 14-pin SOIC, designed for single-supply operation from 3 V to 30 V with a typical supply current of 60 µA. It operates over a temperature range of 0°C to 70°C and features common-mode input voltage including ground, low input bias current of 3 nA, and output sink current capability up to 30 mA at 2 V output. The device is pin-compatible with LM239, LM339, and LM2901 and is suitable for battery-powered applications.
Quad, Low-Power, General Purpose Differential Comparator 14-SOIC 0 to 70
Comparator General Purpose CMOS, MOS, Open-Collector 14-SOIC
Analog Comparators Quad Low-Power Differential
| Texas Instruments | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LP339DE4 | LP339DE4 | LP339DE4 |
| Product Name | LP339 Quad, Low-Power, General Purpose Differential Comparator | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 30 volts | ||
| VOS | 5 millivolts | 5 millivolts |