Texas Instruments TL3116 Ultra-Fast Low-Power Precision Comparator TL3116CPWR

Description
Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70
Request a Quote
Description
Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL3116CPWR is an ultra-fast comparator from Quarktwin Technology Ltd. designed for high-speed applications, featuring a typical propagation delay of 10 ns. It operates efficiently from a single 5-V supply or dual ±5-V supplies, making it versatile for various circuit designs. The device has a low positive supply current of 12.7 mA, which contributes to its power efficiency. The input common-mode voltage extends to the negative rail, allowing for ground sensing applications. It offers complementary outputs and includes an output latch capability via the LATCH ENABLE terminal. The TL3116CPWR is a pin-for-pin functional replacement for the LT1116 comparator, providing similar performance with reduced power consumption. It is available in an 8-pin TSSOP package and is suitable for applications requiring precision and fast response times.

Datasheet Summary
Powered by GS/AI

The TL3116CPWR is an ultra-fast comparator from Quarktwin Technology Ltd. designed for high-speed applications, featuring a typical propagation delay of 10 ns. It operates efficiently from a single 5-V supply or dual ±5-V supplies, making it versatile for various circuit designs. The device has a low positive supply current of 12.7 mA, which contributes to its power efficiency. The input common-mode voltage extends to the negative rail, allowing for ground sensing applications. It offers complementary outputs and includes an output latch capability via the LATCH ENABLE terminal. The TL3116CPWR is a pin-for-pin functional replacement for the LT1116 comparator, providing similar performance with reduced power consumption. It is available in an 8-pin TSSOP package and is suitable for applications requiring precision and fast response times.

Suppliers

Company
Product
Description
Supplier Links
TL3116 Ultra-Fast Low-Power Precision Comparator - TL3116CPWR - Texas Instruments
Dallas, TX, United States
TL3116 Ultra-Fast Low-Power Precision Comparator
TL3116CPWR
TL3116 Ultra-Fast Low-Power Precision Comparator TL3116CPWR
Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70

Ultra-Fast Low-Power Precision Comparator 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Linear Comparator IC
692-TL3116CPWR
5V TSSOP Linear Comparator IC 692-TL3116CPWR
High-Speed Differential Comparator, 12ns, 5V, BICMOS, 1-Ch, TSSOP Product overview: TL3116CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CPWR can be used for catalog matching and distributor lookup.

High-Speed Differential Comparator, 12ns, 5V, BICMOS, 1-Ch, TSSOP Product overview: TL3116CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3116CPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1018409-TL3116CPWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1018409-TL3116CPWR
Integrated Circuits (ICs) - Linear - Comparators 1018409-TL3116CPWR
Win Source Part Number: 1018409-TL3116CPWR Category: Integrated Circuits (ICs)>Linear - Comparators Type: General Purpose Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Complementary, Push-Pull, TTL Number of Elements: 1 Current - Quiescent (Max): 14.7mA Voltage - Supply, Single/Dual (±): 5V ~ 10V, ±2.5V ~ 5V Voltage - Input Offset (Max): 3mV @ ±5V Current - Input Bias (Max): 1.1µA @ ±5V Current - Output (Typ): 20mA CMRR, PSRR (Typ): 100dB CMRR Propagation Delay (Max): 12ns Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-6627-1,296-6627 -1,TL3116CPWRG4,-TL3 116CPWR-NDR,296-6627 -2,296-6627-1-NDR,29 6-6627-6,-296-6627-1 -NDR,-296-6627-1-ND, -TL3116CPWRG4-NDR,TL 3116CPWRG4-ND,296-66 27-6-NDR,-TL3116CPWR G4,296-6627-2-NDR Base Product Number: TL3116

Win Source Part Number: 1018409-TL3116CPWR
Category: Integrated Circuits (ICs)>Linear - Comparators
Type: General Purpose
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Quiescent (Max): 14.7mA
Voltage - Supply, Single/Dual (±): 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Max): 3mV @ ±5V
Current - Input Bias (Max): 1.1µA @ ±5V
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 100dB CMRR
Propagation Delay (Max): 12ns
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-6627-1,296-6627-1,TL3116CPWRG4,-TL3116CPWR-NDR,296-6627-2,296-6627-1-NDR,296-6627-6,-296-6627-1-NDR,-296-6627-1-ND,-TL3116CPWRG4-NDR,TL3116CPWRG4-ND,296-6627-6-NDR,-TL3116CPWRG4,296-6627-2-NDR
Base Product Number: TL3116

Buy Now Datasheet
Comparators - TL3116CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL3116CPWR
Comparators TL3116CPWR
Comparator General Purpose Complementary, Push-Pull, TTL 8-TSSOP

Comparator General Purpose Complementary, Push-Pull, TTL 8-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TL3116CPWR
Analog Comparators TL3116CPWR
Analog Comparators Ultra Fst L Pwr Prec

Analog Comparators Ultra Fst L Pwr Prec

Buy Now Datasheet
Linear - Comparators - TL3116CPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL3116CPWR
Linear - Comparators TL3116CPWR
IC ULTRA-FAST COMPARATOR 8-TSSOP

IC ULTRA-FAST COMPARATOR 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators
Product Number TL3116CPWR 692-TL3116CPWR 1018409-TL3116CPWR TL3116CPWR TL3116CPWR TL3116CPWR
Product Name TL3116 Ultra-Fast Low-Power Precision Comparator 5V TSSOP Linear Comparator IC Integrated Circuits (ICs) - Linear - Comparators Comparators Analog Comparators Linear - Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 5 to 14 volts 5 to 10 volts
VOS 3 millivolts 3 millivolts 3 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC,TSSOP Tape and Reel 8-TSSOP (0.173", 4.40mm Width) SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data