Automotive Catalog Single Differential Comparator 5-SOT-23 -40 to 125
Single Diff Comparator, 18V, SOT-23-5, TTL Out, 1.3us Product overview: TL331QDBVRQ1 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331QDBVRQ1 can be used for catalog matching and distributor lookup.
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Analog Comparators AC Sgl Diff Comp- arator
IC COMPARATOR DIFF SGL SOT23-5
COMPARATOR, SINGLE, 1.3US, SOT-23-5; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL331QDBVRQ1 | 692-TL331QDBVRQ1 | TL331QDBVRQ1 | TL331QDBVRQ1 | TL331QDBVRQ1 | 52AH7723 |
| Product Name | TL331-Q1 Automotive Catalog Single Differential Comparator | 18V SOT-23 Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | Comparator, Single, 1.3Us, Sot-23-5; Comparator Type Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |