Win Source Part Number: 1077434-MM54HC688J/8
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MM54HC688J/883MM54HC
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSCMM54HC688J-883
RoHS Status: RoHS non-compliant
IC,MAGNITUDE COMPARATOR,HC-CMOS,D
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1077434-MM54HC688J/883 | 692-MM54HC688J/883 | MM54HC688J/883 |
| Product Name | Integrated Circuits (ICs) - Logic - Comparators | DIP Linear Comparator IC | Comparators |
| Operating Temperature | -55 C (-67 F) |