Ultra-Fast Low-Power Precision Comparator 8-SOIC 0 to 70
Precision Comparator IC, 10ns Prop Delay, 5V Dual Supply, SOIC Product overview: TL3016CD from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016CD can be used for catalog matching and distributor lookup.
TL3016 High speed, precision comparator with differential output
Manufacturer: Texas Instruments
Win Source Part Number: 1268160-TL3016CD
Packaging: Tube
Type: with Latch
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Complementary, Push-Pull, TTL
Number of Elements: 1
Current - Output (Typ): 20mA
CMRR, PSRR (Typ): 97dB CMRR
Family Name: TL3016
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 5 V ~ 10 V, ±2.5 V ~ 5 V
Maximum Quiescent Current: 12.5mA
Voltage - Input Offset (Maximum): 3mV @ ±5V
Current - Input Bias (Maximum): 10μA @ ±5V
Propagation Delay (Maximum): 10ns
Alternative Parts (Cross-Reference): LT1016CS8#TR; LT1016IS8#TR; LT1016IS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC, COMPARATOR, SMD, 3016, SOIC8; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:7.8ns; Supply Voltage Range:5V to ± 5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Push Pull; Operating RoHS Compliant: Yes
Analog Comparators High Speed Comp
Comparator with Latch Complementary, Push-Pull, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | TL3016CD | 692-TL3016CD | TL3016CD | 1268160-TL3016CD | 28AH5565 | TL3016CD | TL3016CD | TL3016CD |
| Product Name | TL3016 Ultra-Fast Low-Power Precision Comparator | Dual 5V SOIC Linear Comparator IC | Linear - Linear - Comparators - TL3016CD | Ic, Comparator, Smd, 3016, Soic8; Comparator Type Texas Instruments | Analog Comparators | Linear - Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 14 volts | 5 to 10 volts | 5 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC,TSSOP | Rail/Tube | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |