Dual General Purpose Low-Voltage Comparator 8-TSSOP -40 to 125
LMV393 DUAL GENERAL PURPOSE LOW- Product overview: LMV393IPWR from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393IPWR can be used for catalog matching and distributor lookup.
Comparator, 2 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO8
Comparator, 2 Func, 7000uV Offset-Max, 600ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 111639-LMV393IPWR
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 2
Current - Quiescent (Max): 250μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 84mA @ 5V
Propagation Delay (Max): 600ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): LMV393IPWRG4; LMV393IPW; LMV393IDRG4;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Analog Comparators Dual GP LV
COMPARATOR, DUAL, 300NS, TSSOP-8; Comparator Type:General Purpose; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:8Pins; IC Output Type:Open RoHS Compliant: Yes
Comparator General Purpose Open-Collector 8-TSSOP
IC DUAL GP LV COMPARATOR 8-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LMV393IPWR | 692-LMV393IPWR | LMV393IPWR | 111639-LMV393IPWR | LMV393IPWR | 26AJ7076 | LMV393IPWR | LMV393IPWR |
| Product Name | LMV393 Dual General Purpose Low-Voltage Comparator | Dual Linear Comparator IC | Linear - Linear - Comparators - LMV393IPWR | Analog Comparators | Comparator, Dual, 300Ns, Tssop-8; Comparator Type Texas Instruments | Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Logic Output | Open Collector | Open Collector |