Quad, Low Voltage, LinCMOS(TM) Differential Comparator 14-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1108318-TLC354CPW
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Drain, TTL
Number of Elements: 4
Current - Quiescent (Max): 800μA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 5pA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quad Diff Comparator, 1.4V-16V, 5pA Ib, 5mV Vos, 650ns, TSSOP Product overview: TLC354CPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.4V, 16V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 1.4V, 16V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TLC354CPW can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 5000uV Offset-Max, 650ns Response Time, CMOS, PDSO14
Analog Comparators Quad Differential
Comparator Differential CMOS, MOS, Open-Drain, TTL 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators |
| Product Number | TLC354CPW | 1108318-TLC354CPW | 692-TLC354CPW | TLC354CPW | TLC354CPW | TLC354CPW |
| Product Name | TLC354 Quad, Low Voltage, LinCMOS(TM) Differential Comparator | Linear - Linear - Comparators - TLC354CPW | Quad 1.4V 16V TSSOP Linear Comparator IC | Analog Comparators | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 1.4 to 16 volts | 1.4 to 16 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain | TTL; CMOS; Differential; CMOS, MOS, Open-Drain, TTL |