The LMV7239 is a 75-ns, ultra low power, low voltage comparator with a push-pull output, designed for single-supply operation from 2.7 V to 5.5 V. It consumes 65 µA at 5 V and features a rail-to-rail input common-mode range extending 200 mV below ground and 200 mV above the supply. The device is available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm and operates over a temperature range of -40 °C to 85 °C.
75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull
High Speed Push-Pull Comparator, 62ns, 2.7-5.5V, 1Ch, SC-5 Product overview: LMV7239M7X from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7239M7X can be used for catalog matching and distributor lookup.
Analog Comparators 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull
IC COMP ULP R-R INPUT SC70-5
Comparator General Purpose Push-Pull SC-70-5
Comparator General Purpose Push-Pull SC-70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LMV7239M7X | 692-LMV7239M7X | LMV7239M7X | LMV7239M7X | LMV7239M7X |
| Product Name | LMV7239 75 nsec, Ultra Low Pwr, Low Voltage, Rail-to-Rail Input Comparator w/ Open-Drain/Push-Pull Output | 5.5V Linear Comparator IC | Analog Comparators | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| VOS | 6 millivolts | 6 millivolts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Logic Output | Push-Pull |