Single Differential Comparator 5-SOT-23 -40 to 85
Single Diff Comparator, 18V, SOT-23, TTL/CMOS Out Product overview: TL331IDBVT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331IDBVT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054781-TL331IDBVT
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC SNGL DIFF COMPARATOR SOT23-5
DIFFERENTIAL COMPARATOR, SINGLE, 0.3 US,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
Analog Comparators Single Differential Comparator
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | TL331IDBVT | 692-TL331IDBVT | 054781-TL331IDBVT | TL331IDBVT | 27AJ0140 | TL331IDBVT | TL331IDBVT |
| Product Name | TL331 Single Differential Comparator | 18V SOT-23 Linear Comparator IC | Linear - Linear - Comparators - TL331IDBVT | Linear - Comparators | Differential Comparator, Single, 0.3 Us,; Msl Texas Instruments | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts |