Quad, Low-Power, General Purpose Differential Comparator 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 019808-LP339N
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, MOS, Open-Collector
Number of Elements: 4
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.025μA @ 5V
Current - Output (Typ): 30mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 30 V, ±1.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices
Quad low-power commercial grade standard comparator 14-PDIP 0 to 70 Product overview: LP339N from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339N can be used for catalog matching and distributor lookup.
Comparator, 4 Func, 9000uV Offset-Max, 8000ns Response Time, BIPolar, PDIP14
Comparator, 4 Func, 9000uV Offset-Max, 8000ns Response Time, BIPolar, PDIP14
IC, COMPARATOR QUAD, DIP14, 339; Comparator Type:Low Power; No. of Comparators:4 Comparators; Response Time:5µs; Supply Voltage Range:2V to 30V; Comparator Case Style:DIP; No. of Pins:14Pins; IC Output Type:CMOS, MOS; Operating RoHS Compliant: Yes
IC DIFF COMPARATOR QUAD 14-DIP
IC, COMPARATOR QUAD, DIP14, 339; COMPARATOR TYPE:LOW POWER; NO. OF COMPARATORS:4 COMPARATORS; RESPONSE TIME:5µS; SUPPLY VOLTAGE RANGE:2V TO 30V; COMPARATOR CASE STYLE:DIP; NO. OF PINS:14PINS; IC OUTPUT TYPE:CMOS, MOS; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Comparator General Purpose CMOS, MOS, Open-Collector 14-PDIP
Analog Comparators Quad Differential
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Radwell International | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips | Analog Comparators | Operational Amplifiers |
| Product Number | LP339N | 019808-LP339N | 692-LP339N | LP339N | 31AH2039 | LP339N | 17238751 | LP339N | LP339N |
| Product Name | LP339 Quad, Low-Power, General Purpose Differential Comparator | Linear - Linear - Comparators - LP339N | Low-Power Quad Linear Comparator IC | Ic, Comparator Quad, Dip14, 339; Comparator Type Texas Instruments | Linear - Comparators | IC Chip | Comparators | Analog Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 to 30 volts | 3 to 30 volts | 2 to 30 volts | ||||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Logic Output | Open Collector, Open Drain | CMOS; CMOS, MOS, Open-Collector |