Texas Instruments TL3016 Ultra-Fast Low-Power Precision Comparator TL3016ID

Description
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL3016 Ultra-Fast Low-Power Precision Comparator - TL3016ID - Texas Instruments
Dallas, TX, United States
TL3016 Ultra-Fast Low-Power Precision Comparator
TL3016ID
TL3016 Ultra-Fast Low-Power Precision Comparator TL3016ID
Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85

Ultra-Fast Low-Power Precision Comparator 8-SOIC -40 to 85

Buy Now Datasheet
 - TL3016ID - Rochester Electronics
Newburyport, MA, United States
TL3016 High speed, precision comparator with differential output

TL3016 High speed, precision comparator with differential output

Supplier's Site Datasheet
Singapore, Singapore
Dual 5V SOIC Linear Comparator IC
692-TL3016ID
Dual 5V SOIC Linear Comparator IC 692-TL3016ID
Single Comparator IC, 5V Dual Supply, SOIC, TTL/Push-Pull Output Product overview: TL3016ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016ID can be used for catalog matching and distributor lookup.

Single Comparator IC, 5V Dual Supply, SOIC, TTL/Push-Pull Output Product overview: TL3016ID from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL3016ID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TL3016ID
Analog Comparators TL3016ID
Analog Comparators High Speed Comp

Analog Comparators High Speed Comp

Buy Now Datasheet
Linear - Comparators - TL3016ID - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TL3016ID
Linear - Comparators TL3016ID
IC HS LP COMP 8-SOIC

IC HS LP COMP 8-SOIC

Supplier's Site Datasheet
Ic, Comparator, Smd, 3016, Soic8; Comparator Type Texas Instruments - 34AH2774 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Comparator, Smd, 3016, Soic8; Comparator Type Texas Instruments
34AH2774
Ic, Comparator, Smd, 3016, Soic8; Comparator Type Texas Instruments 34AH2774
IC, COMPARATOR, SMD, 3016, SOIC8; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:7.8ns; Supply Voltage Range:5V to ± 5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes

IC, COMPARATOR, SMD, 3016, SOIC8; Comparator Type:Precision; No. of Comparators:1 Comparator; Response Time:7.8ns; Supply Voltage Range:5V to ± 5V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes

Supplier's Site
Comparators - TL3016ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TL3016ID
Comparators TL3016ID
Comparator with Latch Complementary, Push-Pull, TTL 8-SOIC

Comparator with Latch Complementary, Push-Pull, TTL 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number TL3016ID TL3016ID 692-TL3016ID TL3016ID TL3016ID 34AH2774 TL3016ID
Product Name TL3016 Ultra-Fast Low-Power Precision Comparator Dual 5V SOIC Linear Comparator IC Analog Comparators Linear - Comparators Ic, Comparator, Smd, 3016, Soic8; Comparator Type Texas Instruments Comparators
RoHS Compliant RoHS RoHS RoHS RoHS
Supply Voltage (VS) 5 to 14 volts 5 to 10 volts 5 volts
VOS 3 millivolts 3 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC,TSSOP SOIC; SOIC8 Rail/Tube SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data