Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070406-LMV339IPWG4
Packaging: Rail/Tube
Type: General Purpose
Length: 5 mm
Response Time: 200 ns
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Elements: 4
Height: 1.15 mm
Weight: 57.209338 mg
Number of Channels: 4
Number of Pins: 14
Quiescent Current: 350 µA
Propagation Delay: 600 ns
Output Current: 84 mA
Input Bias Current: 250 nA
Width: 4.4 mm
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Output Current per Channel: 10 mA
Alternative Parts (Cross-Reference): LMV339MTX/NOPB; LMV339MT/NOPB; LMV339IPT; LMV339DTBR2G; MCP6544-I/ST; MCP6549T-E/ST;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 300 µA
Max Supply Current: 300 µA
Voltage Gain: 93.98 dB
Input Offset Voltage (Vos): 7 mV
Comparator, 4 Func, 9000uV Offset-Max, 600ns Response Time, BIPolar, PDSO14
Quad Low-Voltage Comparators, 2.7-5.5V, 600ns, 10mA, TSSOP Product overview: LMV339IPWG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 10mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, 10mA, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IPWG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators |
| Product Number | LMV339IPWG4 | 1070406-LMV339IPWG4 | LMV339IPWG4 | 692-LMV339IPWG4 |
| Product Name | LMV339 Quad General Purpose Low-Voltage Comparators | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV339IPWG4 | Quad 5.5V 10mA TSSOP Linear Comparator IC | |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | |
| VOS | 7 millivolts | 7 millivolts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | |
| Logic Output | Open Collector, Open Drain |