The TL712 is a high-speed differential comparator fabricated with bipolar Schottky technology, designed for single 5-V supply operation with complementary 3-state TTL-compatible outputs and enable capability. It operates with a 0 V to 5.5 V common-mode input voltage range and features 5 mV typical hysteresis and 25 ns propagation delay. The TL712CDG4 variant is packaged in an 8-pin SOIC (D) with 0°C to 70°C operating temperature range, and uses NIPDAU lead finish with RoHS compliance. Supply voltage is 4.75 V to 5.25 V, and output drive is specified for -1 mA high-level and 16 mA low-level current. The device includes self-biased inputs and is suitable for applications such as disk memory read-chain data comparison.
Single Differential Comparator with Push-Pull Outputs 8-SOIC 0 to 70
IC DIFF COMPARATOR 8-SOIC
Analog Comparators Sng Difrntal Comprtr w/ Push-Pull Outputs
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SOIC
| Texas Instruments | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL712CDG4 | TL712CDG4 | TL712CDG4 | TL712CDG4 |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.75 to 5.25 volts | |||
| VOS | 5 millivolts |