Ultra-Low Power Quad Comparator 14-PDIP
Comparator, 4 Func, 9000uV Offset-Max, 8000ns Response Time, BIPolar, PDIP14
IC COMPARATOR QUAD LO PWR 14-DIP
Comparator General Purpose CMOS, MOS, Open-Collector 14-PDIP
Comparator General Purpose CMOS, MOS, Open-Collector 14-PDIP
| Texas Instruments | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LP339N/PB | LP339N/PB | LP339N/PB | LP339N/PB |
| Product Name | LP339-N Ultra-Low Power Quad Comparator | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Open Collector, Open Drain |