Texas Instruments TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339CPWG4

Description
Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP
Request a Quote
Description
Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC339CPWG4 is a quad micropower LinCMOS comparator in a 14-pin TSSOP package. It operates from a single supply voltage of 3 V to 16 V, with a typical power consumption of 200 µW at 5 V. The device features open-drain CMOS outputs, a fast response time of 2.5 µs with 5 mV overdrive, and an input offset voltage of up to 5 mV. It is characterized for operation over the commercial temperature range of 0°C to 70°C. The TSSOP package dimensions support surface-mount assembly with a tape-and-reel format suitable for automated handling.

Datasheet Summary
Powered by GS/AI

The TLC339CPWG4 is a quad micropower LinCMOS comparator in a 14-pin TSSOP package. It operates from a single supply voltage of 3 V to 16 V, with a typical power consumption of 200 µW at 5 V. The device features open-drain CMOS outputs, a fast response time of 2.5 µs with 5 mV overdrive, and an input offset voltage of up to 5 mV. It is characterized for operation over the commercial temperature range of 0°C to 70°C. The TSSOP package dimensions support surface-mount assembly with a tape-and-reel format suitable for automated handling.

Suppliers

Company
Product
Description
Supplier Links
TLC339 Quad, Micropower, LinCMOS(TM) Comparator - TLC339CPWG4 - Texas Instruments
Dallas, TX, United States
TLC339 Quad, Micropower, LinCMOS(TM) Comparator
TLC339CPWG4
TLC339 Quad, Micropower, LinCMOS(TM) Comparator TLC339CPWG4
Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP

Quad, Micropower, LinCMOS(TM) Comparator 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
TLC339CPWG4
Analog Comparators TLC339CPWG4
Analog Comparators Quad Micropower LinCMOS Comparator

Analog Comparators Quad Micropower LinCMOS Comparator

Buy Now Datasheet
Linear - Comparators - TLC339CPWG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
TLC339CPWG4
Linear - Comparators TLC339CPWG4
IC DIFF COMPARATOR QUAD 14-TSSOP

IC DIFF COMPARATOR QUAD 14-TSSOP

Supplier's Site Datasheet
Comparators - TLC339CPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
TLC339CPWG4
Comparators TLC339CPWG4
Comparator General Purpose CMOS, Open-Drain 14-TSSOP

Comparator General Purpose CMOS, Open-Drain 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number TLC339CPWG4 TLC339CPWG4 TLC339CPWG4 TLC339CPWG4
Product Name TLC339 Quad, Micropower, LinCMOS(TM) Comparator Analog Comparators Linear - Comparators Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 3 to 16 volts
VOS 5 millivolts 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data