Texas Instruments LMV762 Low Voltage, Precision Comparator with Push-Pull Output LMV762MM

Description
Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV762 Low Voltage, Precision Comparator with Push-Pull Output - LMV762MM - Texas Instruments
Dallas, TX, United States
LMV762 Low Voltage, Precision Comparator with Push-Pull Output
LMV762MM
LMV762 Low Voltage, Precision Comparator with Push-Pull Output LMV762MM
Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125

Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
5V MSOP Linear Comparator IC
692-LMV762MM
5V MSOP Linear Comparator IC 692-LMV762MM
2-Ch Precision Comparator, Push-Pull, 5V, CMOS, MSOP Product overview: LMV762MM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762MM can be used for catalog matching and distributor lookup.

2-Ch Precision Comparator, Push-Pull, 5V, CMOS, MSOP Product overview: LMV762MM from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV762MM - 1202243-LMV762MM - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV762MM
1202243-LMV762MM
Linear - Linear - Comparators - LMV762MM 1202243-LMV762MM
Manufacturer: Texas Instruments Win Source Part Number: 1202243-LMV762MM Packaging: Reel Type: Use For General Mounting Style: SMD Output Type: Push-Pull Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 0.2mV at 5V Current - Input Bias (Maximum): 50pA at 5V Propagation Delay (Maximum): 225ns Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: LMV762 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5V Current - Quiescent (Maximum): 700μA CMRR, PSRR: 100dB CMRR, 110dB PSRR

Manufacturer: Texas Instruments
Win Source Part Number: 1202243-LMV762MM
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 0.2mV at 5V
Current - Input Bias (Maximum): 50pA at 5V
Propagation Delay (Maximum): 225ns
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: LMV762
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V
Current - Quiescent (Maximum): 700μA
CMRR, PSRR: 100dB CMRR, 110dB PSRR

Buy Now
Comparators - LMV762MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV762MM
Comparators LMV762MM
Comparator General Purpose Push-Pull 8-VSSOP

Comparator General Purpose Push-Pull 8-VSSOP

Buy Now Datasheet
Comparators - LMV762MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV762MM
Comparators LMV762MM
Comparator General Purpose Push-Pull 8-VSSOP

Comparator General Purpose Push-Pull 8-VSSOP

Buy Now
Linear - Comparators - LMV762MM - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV762MM
Linear - Comparators LMV762MM
IC COMP PREC W/P-POP LV 8VSSOP

IC COMP PREC W/P-POP LV 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LMV762MM 692-LMV762MM 1202243-LMV762MM LMV762MM LMV762MM
Product Name LMV762 Low Voltage, Precision Comparator with Push-Pull Output 5V MSOP Linear Comparator IC Linear - Linear - Comparators - LMV762MM Comparators Linear - Comparators
Supply Voltage (VS) 2.7 to 5 volts 3 volts 2.7 to 5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Logic Output Push-Pull Push-Pull
Unlock Full Specs
to access all available technical data