The TL712 is a high-speed comparator fabricated with bipolar Schottky technology, designed for single 5-V supply operation with complementary 3-state TTL-compatible outputs and a 5-mV typical hysteresis. It is available in an 8-pin SO (PS) package, with an operating temperature range of 0°C to 70°C. The device supports a 0-V to 5.5-V common-mode input voltage range, has a typical propagation delay of 25 ns, and complies with the operational specifications for VCC of 4.75 V to 5.25 V. The TL712CPSRG4 is a variant of the TL712 series with a lead finish and RoHS compliance as specified for the PS package.
Single Differential Comparator with Push-Pull Outputs 8-SO 0 to 70
Single Diff Comparator, 5mV Vos, 25ns Delay, 5.25V, Push-Pull, SOP Product overview: TL712CPSRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 5.25V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPSRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268501-TL712CPSRG4
Packaging: Reel - TR
Type: Differential
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Hysteresis: 5mV
Family Name: TL712
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Maximum Quiescent Current: 20mA
Propagation Delay (Maximum): 25ns
Alternative Parts (Cross-Reference): ADCMPZ573BCPZ-WP; ADCMP572BCP-RL7; ADCMP573BCP-RL7;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC DIFF COMPARATOR 8SO
Analog Comparators Sng Difrntal Comprtr w/ Push-Pull Outputs
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-SO
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL712CPSRG4 | 692-TL712CPSRG4 | 1268501-TL712CPSRG4 | TL712CPSRG4 | TL712CPSRG4 | TL712CPSRG4 |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | 5.25V Linear Comparator IC | Linear - Linear - Comparators - TL712CPSRG4 | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 5 volts | ||||
| VOS | 5 millivolts |