The LP2901 is a low-power quadruple differential comparator designed for single-supply operation from 3 V to 30 V, with a typical supply current of 60 µA and an operating temperature range of −40°C to 85°C. It is available in a 14-pin SOIC package with dimensions consistent with the D package variant, and features input bias current of 3 nA, input offset voltage of ±2 mV, and output sink current up to 30 mA at 2 V output. The device is compatible with CMOS logic and supports common-mode input voltage including ground. The LP2901DE4 is an ordering variant of the LP2901 series, which includes the SOIC-14 package and −40°C to 85°C temperature range as standard.
Quad, Low-Power, General Purpose Differential Comparator 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LP2901DE4 |
| Product Name | LP2901 Quad, Low-Power, General Purpose Differential Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 to 30 volts |
| VOS | 5 millivolts |