Quad general-purpose low-voltage comparators for 2.7V to 5.5V operation, housed in a 14-pin TSSOP package measuring 4.40mm × 5.00mm, with an operating temperature range of -40°C to 125°C and a typical supply current of 100μA at 5V.
Quad General Purpose Low-Voltage Comparators 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202091-LMV339IPW
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 84mA at 5V
Output Type: Open Collector
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Propagation Delay (Maximum): 600ns
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: LMV339
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 350μA
Quad Low-Voltage Comparator IC, 2.7-5.5V, 600ns, TSSOP Product overview: LMV339IPW from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339IPW can be used for catalog matching and distributor lookup.
IC, COMPARATOR, QUAD, 14TSSOP; Comparator Type:Low Voltage; No. of Comparators:4 Comparators; Response Time:200ns; Supply Voltage Range:2.7V to 5.5V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output Type:CMOS, MOS, Open RoHS Compliant: Yes
Comparator General Purpose Open-Collector 14-TSSOP
Analog Comparators Quad GP Low V
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV339IPW | 1202091-LMV339IPW | 692-LMV339IPW | 52AH7152 | LMV339IPW | LMV339IPW |
| Product Name | LMV339 Quad General Purpose Low-Voltage Comparators | Linear - Linear - Comparators - LMV339IPW | Quad 5.5V TSSOP Linear Comparator IC | Ic, Comparator, Quad, 14Tssop; Comparator Type Texas Instruments | Comparators | Analog Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| VOS | 7 millivolts | 7 millivolts | 7 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Open Collector, Open Drain | Open Collector |