The TL331KDBVR is a single differential comparator from Texas Instruments, designed for a wide range of applications including factory automation, motor drives, and building automation. It operates with a supply voltage range of 2V to 36V and features a low total supply current of 430µA. The device has a low input offset voltage of 0.37mV and a low input bias current of 3.5nA, making it suitable for precision applications. The response time is approximately 1µs, allowing for fast signal processing. The TL331KDBVR is housed in a compact SOT-23 package and is rated for operation over a temperature range of -40°C to 105°C. It also offers improved ESD protection with a rating of 2kV, enhancing its reliability in various environments. The output is compatible with TTL, MOS, and CMOS logic levels, providing versatility in interfacing with other components.
Single Differential Comparator 5-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 032368-TL331KDBVR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 1
Current - Quiescent (Max): 700μA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Family Name: TL331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): AS331KTR-E1; AS331KTR-G1; TA75S393F(T5RSON,F ; TA75S393F(T5RSONY);
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
High Voltage Single Diff Comparator, 18V, SOT-23, 1.3us Product overview: TL331KDBVR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOT-23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 18V, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL331KDBVR can be used for catalog matching and distributor lookup.
COMPARATOR, SINGLE, 1.3US, SOT-23-5; Comparator Type:Differential; No. of Comparators:1 Comparator; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOT-23; No. of Pins:5Pins; IC Output Type:Open Collector, RoHS Compliant: Yes
IC DIFF COMPARATOR SNGL SOT23-5
Analog Comparators Sgl Diff COMPARATOR
Comparator Differential CMOS, MOS, Open-Collector, TTL SOT-23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL331KDBVR | 032368-TL331KDBVR | 692-TL331KDBVR | 32AH6961 | TL331KDBVR | TL331KDBVR | TL331KDBVR |
| Product Name | TL331 Single Differential Comparator | Linear - Linear - Comparators - TL331KDBVR | 18V SOT-23 Linear Comparator IC | Comparator, Single, 1.3Us, Sot-23-5; Comparator Type Texas Instruments | Linear - Comparators | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |