Texas Instruments LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator LMV393MMX

Description
Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator - LMV393MMX - Texas Instruments
Dallas, TX, United States
LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator
LMV393MMX
LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator LMV393MMX
Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85

Dual General Purpose, Low Voltage, Tiny Pack Comparator 8-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5V Linear Comparator IC
692-LMV393MMX
Dual 5V Linear Comparator IC 692-LMV393MMX
Dual Comparator, 2.7-5V, 250nA Ib, 7mV Vos, 600ns PD, 8-VSSOP Product overview: LMV393MMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393MMX can be used for catalog matching and distributor lookup.

Dual Comparator, 2.7-5V, 250nA Ib, 7mV Vos, 600ns PD, 8-VSSOP Product overview: LMV393MMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV393MMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LMV393MMX - 1202134-LMV393MMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV393MMX
1202134-LMV393MMX
Linear - Linear - Comparators - LMV393MMX 1202134-LMV393MMX
Manufacturer: Texas Instruments Win Source Part Number: 1202134-LMV393MMX Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 84mA at 5V Output Type: CMOS, Open-Collector, TTL Family Name: LMV393 Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP, 8-MSOP Voltage - Input Offset (Maximum): 7mV at 5V Current - Input Bias (Maximum): 0.25μA at 5V Propagation Delay (Maximum): 600ns Alternative Parts (Cross-Reference): LMV393M8-13; AZV393MMTR-G1; LT1720IMS8; LT1720CDD#TR; Introduction Date: August 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Family Part Number: LMV393 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V Current - Quiescent (Maximum): 300μA

Manufacturer: Texas Instruments
Win Source Part Number: 1202134-LMV393MMX
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 84mA at 5V
Output Type: CMOS, Open-Collector, TTL
Family Name: LMV393
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 7mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Propagation Delay (Maximum): 600ns
Alternative Parts (Cross-Reference): LMV393M8-13; AZV393MMTR-G1; LT1720IMS8; LT1720CDD#TR;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Family Part Number: LMV393
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V
Current - Quiescent (Maximum): 300μA

Buy Now Datasheet
 - LMV393MMX - Rochester Electronics
Newburyport, MA, United States
Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8

Comparator, 2 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO8

Supplier's Site Datasheet
Linear - Comparators - LMV393MMX - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV393MMX
Linear - Comparators LMV393MMX
IC COMPARATOR LOW VOLT 8VSSOP

IC COMPARATOR LOW VOLT 8VSSOP

Supplier's Site Datasheet
Comparators - LMV393MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV393MMX
Comparators LMV393MMX
Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP

Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP

Buy Now Datasheet
Comparators - LMV393MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV393MMX
Comparators LMV393MMX
Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP

Comparator General Purpose CMOS, Open-Collector, TTL 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number LMV393MMX 692-LMV393MMX 1202134-LMV393MMX LMV393MMX LMV393MMX LMV393MMX
Product Name LMV393-N Dual General Purpose, Low Voltage, Tiny Pack Comparator Dual 5V Linear Comparator IC Linear - Linear - Comparators - LMV393MMX Linear - Comparators Comparators
Supply Voltage (VS) 2.7 to 5.5 volts 3 volts 2.7 to 5.5 volts
VOS 7 millivolts 7 millivolts 7 millivolts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Logic Output Open Collector TTL; CMOS; CMOS, Open-Collector, TTL
Unlock Full Specs
to access all available technical data