The LP339 is a low-power quadruple differential comparator designed for single-supply operation from 3 V to 30 V, with a typical supply current of 60 µA. It features a wide common-mode input voltage range including ground, output compatibility with CMOS logic, and a 30 mA output sink current at 2 V. The device is available in a 14-pin PDIP package, with an operating temperature range of 0°C to 70°C. Pin-for-pin compatible with LM339 and LM2901.
Quad, Low-Power, General Purpose Differential Comparator 14-PDIP 0 to 70
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962309-LP339NE4
Type: General Purpose
Response Time: 8 µs
Mounting: SMD (SMT)
Number of Elements: 4
Weight: 927.99329 mg
Number of Channels: 4
Number of Pins: 14
Quiescent Current: 100 µA
Output Current: 30 mA
Input Bias Current: 25 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: PDIP
Output Current per Channel: 20 mA
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 3 V
Nominal Supply Current: 100 µA
Max Supply Current: 2 mA
Max Input Current: 25 nA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 1.5 V
Voltage Gain: 113.98 dB
Input Offset Voltage (Vos): 5 mV
Quad Comparator IC, Low-Power, 1.5V-30V, 8us, PDIP Product overview: LP339NE4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1.5V, 30V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Quad, 1.5V, 30V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LP339NE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LP339NE4 | 962309-LP339NE4 | 692-LP339NE4 |
| Product Name | LP339 Quad, Low-Power, General Purpose Differential Comparator | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LP339NE4 | Low-Power Quad 1.5V 30V Linear Comparator IC |
| RoHS Compliant | RoHS | RoHS | |
| Supply Voltage (VS) | 5 to 30 volts | 3 to 30 volts | |
| VOS | 5 millivolts | 5 millivolts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 C (32 F) |
| Logic Output | Open Collector, Open Drain |