Single Differential Comparator with Push-Pull Outputs 8-TSSOP 0 to 70
Comparator, 1 Func, 5000uV Offset-Max, 25ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1268503-TL712CPWR
Packaging: Reel
Type: Differential
Mounting Style: SMD
Output Type: Complementary, Push-Pull, Tri-State, TTL
Number of Elements: 1
Hysteresis: 5mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Propagation Delay (Maximum): 25ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TL712
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 20mA
Single Differential Comparator with Push-Pull Outputs 8-TSSOP 0 to 70 Product overview: TL712CPWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-TL712CPWR can be used for catalog matching and distributor lookup.
Comparator Differential Complementary, Push-Pull, Tri-State, TTL 8-TSSOP
Analog Comparators Diff Comparator w/Push-Pull output
IC COMPARATOR DIFF SGL 8TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | TL712CPWR | TL712CPWR | 1268503-TL712CPWR | 692-TL712CPWR | TL712CPWR | TL712CPWR | TL712CPWR |
| Product Name | TL712 Single Differential Comparator with Push-Pull Outputs | Linear - Linear - Comparators - TL712CPWR | TSSOP Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 5 volts | ||||
| VOS | 5 millivolts | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Logic Output | Push-Pull | TTL; Differential; Complementary, Push-Pull, Tri-State, TTL |